Cornell Dubilier Cap, 6800Uf, 35V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 381LL682M035A032

Description
CAP, 6800UF, 35V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes
Datasheet
Description
CAP, 6800UF, 35V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6800Uf, 35V, Alu Elec, Snap-In; Capacitance Cornell Dubilier - 54AH2156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 35V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
54AH2156
Cap, 6800Uf, 35V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 54AH2156
CAP, 6800UF, 35V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes

CAP, 6800UF, 35V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH2156
Product Name Cap, 6800Uf, 35V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers