Cornell Dubilier Aluminum Electrolytic Capacitor, 15000Uf, 25V; Capacitance Cornell Dubilier 380LX153M025K022

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 25V; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 25V; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 15000Uf, 25V; Capacitance Cornell Dubilier - 12C7383 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15000Uf, 25V; Capacitance Cornell Dubilier
12C7383
Aluminum Electrolytic Capacitor, 15000Uf, 25V; Capacitance Cornell Dubilier 12C7383
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 25V; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 25V; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7383
Product Name Aluminum Electrolytic Capacitor, 15000Uf, 25V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers