ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 315V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):315V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63H0371 |
| Product Name | Aluminum Electrolytic Capacitor 270Uf, 315V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |