Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 380LQ223M025A012

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier - 73J3988 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
73J3988
Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 73J3988
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J3988
Product Name Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details