Illinois Capacitor RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 337KXM025M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
337KXM025M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 337KXM025M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;330uF;25VDC;+/-20%;Radial;8.0mmDia.;15.0mmL;32VDC;-4
70111838
Capacitor, Al Electrolytic;330uF;25VDC;+/-20%;Radial;8.0mmDia.;15.0mmL;32VDC;-4 70111838
105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 330 uF, 25 WVDC Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance

105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 330 uF, 25 WVDC

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Frequency
  • Long Life
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 337KXM025M 70111838
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Capacitor, Al Electrolytic;330uF;25VDC;+/-20%;Radial;8.0mmDia.;15.0mmL;32VDC;-4
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers