Cornell Dubilier Capacitor Polyester Film, 3300Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 332MWS103KT

Description
CAPACITOR POLYESTER FILM, 3300PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 3300PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 3300Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6706 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3300Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6706
Capacitor Polyester Film, 3300Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6706
CAPACITOR POLYESTER FILM, 3300PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3300PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Voltage(AC):1.2kV; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6706
Product Name Capacitor Polyester Film, 3300Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC5112KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details