Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 256PHC250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
256PHC250K
HIGH FREQUENCY/ SWITCHING Capacitors 256PHC250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor Polypropylene Pp Film 25Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 25Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6698
Capacitor Polypropylene Pp Film 25Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6698
CAPACITOR POLYPROPYLENE PP FILM 25UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:25µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 25UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:25µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CAPACITOR; METALLIZED POLYPROPY; CAP25.0UF; TOL +-10%; AXIAL; 250V
70112369
CAPACITOR; METALLIZED POLYPROPY; CAP25.0UF; TOL +-10%; AXIAL; 250V 70112369
CAPACITOR; METALLIZED POLYPROPY; CAP25.0UF; TOL +-10%; AXIAL; 250V

CAPACITOR; METALLIZED POLYPROPY; CAP25.0UF; TOL +-10%; AXIAL; 250V

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 256PHC250K 30K6698 70112369
Product Name HIGH FREQUENCY/ SWITCHING Capacitors Capacitor Polypropylene Pp Film 25Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor CAPACITOR; METALLIZED POLYPROPY; CAP25.0UF; TOL +-10%; AXIAL; 250V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details