Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 228KXM035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
228KXM035M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 228KXM035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4698 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4698
Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4698
ELECTROLYTIC CAPACITOR 2200UF 35WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 2200UF 35WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTROLYTIC, HIGH FREQ/LOW IMPED, 2200UF, 35WVDC, 16X31.5MM
70112207
CAPACITOR, ALUMINUM ELECTROLYTIC, HIGH FREQ/LOW IMPED, 2200UF, 35WVDC, 16X31.5MM 70112207
Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Frequency
  • Long Life
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 228KXM035M 84M4698 70112207
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Electrolytic Capacitor 2200Uf 35Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor CAPACITOR, ALUMINUM ELECTROLYTIC, HIGH FREQ/LOW IMPED, 2200UF, 35WVDC, 16X31.5MM
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers