Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 228CKS016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
228CKS016M
RADIAL LEAD GENERAL PURPOSE Capacitors 228CKS016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor - 84M4691 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor
84M4691
Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor 84M4691
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC; - 70111688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC;
70111688
Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC; 70111688
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose

Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 228CKS016M 84M4691 70111688
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;2200uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC;
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details