Cornell Dubilier AXIAL LEAD Capacitors 227TTA250M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
227TTA250M
AXIAL LEAD Capacitors 227TTA250M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor - 30K6688 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor
30K6688
Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor 30K6688
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 250V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 250V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 220UF, 250WVDC, 22X40MM - 70112237 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 220UF, 250WVDC, 22X40MM
70112237
CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 220UF, 250WVDC, 22X40MM 70112237
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 227TTA250M 30K6688 70112237
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Axial; Capacitance Illinois Capacitor CAPACITOR, ALUMINUM ELECTROLYTIC, STANDARD, AXIAL, 220UF, 250WVDC, 22X40MM
Configuration / Form Factor Leaded Capacitor; Axial Leaded Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details