Cornell Dubilier AXIAL LEAD Capacitors 227TTA063M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
227TTA063M
AXIAL LEAD Capacitors 227TTA063M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor - 84M4683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor
84M4683
Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor 84M4683
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 63V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC; CAP 220UF; TOL +-20%; AXIAL; 63V
70112339
CAPACITOR; AL ELECTROLYTIC; CAP 220UF; TOL +-20%; AXIAL; 63V 70112339
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 227TTA063M 84M4683 70112339
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor, 220Uf, 63V, 20%, Axial; Capacitance Illinois Capacitor CAPACITOR; AL ELECTROLYTIC; CAP 220UF; TOL +-20%; AXIAL; 63V
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details