Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 227LBB350M2BF

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
227LBB350M2BF
SNAP-IN/ SNAP MOUNT Capacitors 227LBB350M2BF
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 220Uf, 350V, 20%, Snap-In; Capacitance Illinois Capacitor - 30K6683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 350V, 20%, Snap-In; Capacitance Illinois Capacitor
30K6683
Aluminum Electrolytic Capacitor 220Uf, 350V, 20%, Snap-In; Capacitance Illinois Capacitor 30K6683
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 350V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 350V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 227LBB350M2BF 30K6683
Product Name SNAP-IN/ SNAP MOUNT Capacitors Aluminum Electrolytic Capacitor 220Uf, 350V, 20%, Snap-In; Capacitance Illinois Capacitor
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details