Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 227CKS160MQW

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
227CKS160MQW
RADIAL LEAD GENERAL PURPOSE Capacitors 227CKS160MQW
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic; 220 uF; 160WVDC; 20% @ 120 Hz, 20 degC; Radial - 70112112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic; 220 uF; 160WVDC; 20% @ 120 Hz, 20 degC; Radial
70112112
Capacitor, Al Electrolytic; 220 uF; 160WVDC; 20% @ 120 Hz, 20 degC; Radial 70112112
Axial Leaded Termination, +⁄- 20% @ 120 Hz, 20 °C Tolerance, Aluminum Electrolytic Capacitors Lead free leads Multiple case styles Standardized case sizes General purpose

Axial Leaded Termination, +⁄- 20% @ 120 Hz, 20 °C Tolerance, Aluminum Electrolytic Capacitors

  • Lead free leads
  • Multiple case styles
  • Standardized case sizes
    General purpose
Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor - 20M4744 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor
20M4744
Aluminum Electrolytic Capacitor 220Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor 20M4744
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 160V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 160V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 227CKS160MQW 70112112 20M4744
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Capacitor, Al Electrolytic; 220 uF; 160WVDC; 20% @ 120 Hz, 20 degC; Radial Aluminum Electrolytic Capacitor 220Uf, 160V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers