Cornell Dubilier RADIAL LEAD ALUMINUM POLYMER CAPACITORS 227AVG035MFBJ

Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet
Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
227AVG035MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS 227AVG035MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS

RADIAL LEAD ALUMINUM POLYMER CAPACITORS

Aluminum Electrolytic Capacitor, 220Uf, 35V, Radial; Capacitance Illinois Capacitor - 68X0662 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 35V, Radial; Capacitance Illinois Capacitor
68X0662
Aluminum Electrolytic Capacitor, 220Uf, 35V, Radial; Capacitance Illinois Capacitor 68X0662
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.9043ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.9043ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 227AVG035MFBJ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
227AVG035MFBJ
Aluminum - Polymer Capacitors 227AVG035MFBJ
CAP ALUM POLY 220UF 20% 35V T/H

CAP ALUM POLY 220UF 20% 35V T/H

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 227AVG035MFBJ 68X0662 227AVG035MFBJ
Product Name RADIAL LEAD ALUMINUM POLYMER CAPACITORS Aluminum Electrolytic Capacitor, 220Uf, 35V, Radial; Capacitance Illinois Capacitor Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details