Cornell Dubilier AXIAL LEAD Capacitors 226TTA050M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
AXIAL LEAD Capacitors
226TTA050M
AXIAL LEAD Capacitors 226TTA050M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor - 30K6678 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor
30K6678
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor 30K6678
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:7.536ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:7.536ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;22uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC - 70111900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;22uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC
70111900
Capacitor, Al Electrolytic;22uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC 70111900
Temperature Range: –40°C to +85°C Working Voltage: 10 to 450 VDC Load Life: 2000 Hours Axial Lead General Purpose

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 10 to 450 VDC
  • Load Life: 2000 Hours
  • Axial Lead
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 226TTA050M 30K6678 70111900
Product Name AXIAL LEAD Capacitors Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;22uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details