ILLINOIS CAPACITOR
226CKH200M -- CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 200WVDC, 10X20MM
Illinois Capacitor
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 200WVDC, 10X20MM
226CKH200M
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Description
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
Suppliers
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 200WVDC, 10X20MM
70112182
Temperature Range: –55°C to +105°C
Working Voltage: 6.3 to 450 VDC
Load Life: 2000 Hours
Small Size
- Temperature Range: –55°C to +105°C
- Working Voltage: 6.3 to 450 VDC
- Load Life: 2000 Hours
- Small Size
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70112182 |
|
Product Name
|
CAPACITOR, ELECTROLYTIC, STANDARD, RADIAL, 22UF, 200WVDC, 10X20MM |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
|
Capacitance Range
|
22 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Ultracapacitor
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details