Cornell Dubilier Film Capacitors 167474J63B-F

Description
CAP FILM 0.47UF 5% 63VDC RADIAL
Datasheet
Description
CAP FILM 0.47UF 5% 63VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 167474J63B-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
167474J63B-F
Film Capacitors 167474J63B-F
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Cornell Dubilier - 34M3152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Cornell Dubilier
34M3152
Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Cornell Dubilier 34M3152
CAPACITOR POLYESTER FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 167474J63B-F 34M3152
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers