Cornell Dubilier Capacitor Polyester Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 160683J400F-F

Description
CAPACITOR POLYESTER FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6543 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6543
Capacitor Polyester Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6543
CAPACITOR POLYESTER FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.068UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 160683J400F-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
160683J400F-F
Film Capacitors 160683J400F-F
CAP FILM 0.068UF 5% 400VDC RAD

CAP FILM 0.068UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K6543 160683J400F-F
Product Name Capacitor Polyester Film 0.068Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details