Cornell Dubilier Mounting Bracket; Accessory Type Cornell Dubilier 115058-11

Description
MOUNTING BRACKET; Accessory Type:Universal Wraparound Capacitor Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:Cylindrical capacitors, 3" diameter RoHS Compliant: No
Description
MOUNTING BRACKET; Accessory Type:Universal Wraparound Capacitor Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:Cylindrical capacitors, 3" diameter RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mounting Bracket; Accessory Type Cornell Dubilier - 03H8370 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Bracket; Accessory Type Cornell Dubilier
03H8370
Mounting Bracket; Accessory Type Cornell Dubilier 03H8370
MOUNTING BRACKET; Accessory Type:Universal Wraparound Capacitor Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:Cylindrical capacitors, 3" diameter RoHS Compliant: No

MOUNTING BRACKET; Accessory Type:Universal Wraparound Capacitor Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:Cylindrical capacitors, 3" diameter RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03H8370
Product Name Mounting Bracket; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details