CoreHW RF Switches CHW1010-3-1.0

Description
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 3920-CHW1010-3-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)

RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)

Buy Now Datasheet
RF Switches - CHW1010-3-1.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CHW1010-3-1.0
RF Switches CHW1010-3-1.0
RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)

RF Switch IC Bluetooth SP16T 50Ohm 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 3920-CHW1010-3-1.0TR-ND CHW1010-3-1.0
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details
Specs
Frequency Range 2400 to 2500 MHz
Insertion Loss 7 dB
Voltage 5 volts
View Details