CoreHW RF Switches CHW1010-1-1.0

Description
RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 3920-CHW1010-1-1.0DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)

RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)

Buy Now Datasheet
RF Switches - 3920-CHW1010-1-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)

RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)

Buy Now Datasheet
RF Switches - 3920-CHW1010-1-1.0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)

RF Switch IC General Purpose SP16T 50Ohm 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 3920-CHW1010-1-1.0DKR-ND
Product Name RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details