CORE Manufacturing Full Thread Stud

Description
100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet
Description
100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Thread Stud -  - CORE Manufacturing
Mentor, OH, United States
Full Thread Stud
Full Thread Stud
100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668 A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating

100% Domestic Melt and Manufacture, Made in USA, Certified

Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud

Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements

Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter

Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8, A193 GR-B7, A354 GR-BC, A320, A668

A320, J429 GR-8, A354 GR-BD, F568M CL-10.9, A540, A574, 180KSI UTS, F568M CL-12.9, 200KSI UTS

CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton

Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel

Available Grades: ASTM, SAE, MIL-STD, Customer Specification

Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread

Options: Hex Broach (setscrew), Tapped for lifting eye, Deep Hole Drilled, Custom Machining, Lot ID Marking, Charpy Impact Testing, Plating

Supplier's Site Datasheet

Technical Specifications

  CORE Manufacturing
Product Category Studs
Product Name Full Thread Stud
Attachment Threaded
Shape Round
Design Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38923 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-256-5ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Stud - 938A4/316L2005088 - BUMAX®
Specs
Design Units Metric
Metric M20
Length 1.97 inch (50 mm)
View Details
 - 1264276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details