FH-series self-clinching studs are flush-head fasteners installed permanently in aluminum, steel, or stainless steel sheets as thin as 0.020 inch (0.51 mm) using a standard press. They provide high torque-out and pushout resistance, with type FH recommended for sheets with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The studs are available in aluminum, steel, or stainless steel and feature a flush head that embeds into the sheet during installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-256-5ZC | FH-256-5ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 2 | # 2 |