RS Components, Ltd. 1264276

Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 14kg Shearing Load = 3.4kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 50Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 14kg Shearing Load = 3.4kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 50Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264276 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 14kg Shearing Load = 3.4kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 50Shore A Overall Height = 20mm Maximum Operating Temperature = +70°C

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 14kg
Shearing Load = 3.4kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Shore Hardness = 50Shore A
Overall Height = 20mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264276
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 474892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 1.85 inch (47 mm)
View Details
 - 2371843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.35 inch (85 mm)
View Details
 - 7773250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 1263945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details