CoorsTek Ceramic Faucet Valves Cice™ Optima 40 OG

Description
CICE OPTIMA CERAMIC FAUCET 40 OG 40mm diameter — Features free flow and acoustic screen Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns. RELIABILITY & LONGEVITY Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including: Adjustable, restricted, and free flow Acoustic grills & screens Temperature adjustment Diverters Brass fittings
Description
CICE OPTIMA CERAMIC FAUCET 40 OG 40mm diameter — Features free flow and acoustic screen Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns. RELIABILITY & LONGEVITY Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including: Adjustable, restricted, and free flow Acoustic grills & screens Temperature adjustment Diverters Brass fittings

Suppliers

Company
Product
Description
Supplier Links
Ceramic Faucet Valves - Cice™ Optima 40 OG - CoorsTek
Golden, CO, USA
Ceramic Faucet Valves
Cice™ Optima 40 OG
Ceramic Faucet Valves Cice™ Optima 40 OG
CICE OPTIMA CERAMIC FAUCET 40 OG 40mm diameter — Features free flow and acoustic screen Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns. RELIABILITY & LONGEVITY Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including: Adjustable, restricted, and free flow Acoustic grills & screens Temperature adjustment Diverters Brass fittings

CICE OPTIMA CERAMIC FAUCET 40 OG

40mm diameter — Features free flow and acoustic screen

Precision Ceramic Faucet Discs & Valves

Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer.

Advanced ceramics are nearly as hard as diamond, providing superior wear resistance and longer life. CoorsTek engineers and manufactures a range of precise, custom shapes and patterns.

RELIABILITY & LONGEVITY

Ceramic faucet discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion.

We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with:

  • Grain size control
  • Chemical purity
  • Precision forming & finishing

FEATURES

At CoorsTek, we design each faucet around our customer's needs. Combined with precision ceramic components, we offer a range of additional features and options including:

  • Adjustable, restricted, and free flow
  • Acoustic grills & screens
  • Temperature adjustment
  • Diverters
  • Brass fittings
Supplier's Site

Technical Specifications

  CoorsTek
Product Category Sink Faucets
Product Number Cice™ Optima 40 OG
Product Name Ceramic Faucet Valves
Applications Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

D-71 Series, Special Faucet Hole, 14/304 - D-71/14GA - AERO Manufacturing Company
Specs
Applications Commercial
View Details
Ceramic Faucet Valves - Cice™ Optima 40 TH F - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout - 0239850 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details