Watts 8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout 0239850

Description
This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 12 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 12 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout - 0239850 - Watts
North Andover, MA, USA
8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout
0239850
8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout 0239850
This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 12 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 12 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239850
Product Name 8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 OG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Tee Handle Sillcock - SC-2 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Commercial Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial
Features Aeration (optional feature)
Certifications and Standards ADA Compliant
View Details