Watts Premier Brushed Nickel Non Air Gap Faucet 116102

Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Nickel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Brushed NickelFaucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag
Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Nickel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Brushed NickelFaucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Brushed Nickel Non Air Gap Faucet - 116102 - Watts Premier
Phoenix, AZ, USA
Brushed Nickel Non Air Gap Faucet
116102
Brushed Nickel Non Air Gap Faucet 116102
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Nickel Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Brushed NickelFaucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

This faucet is a Non Air-Gap faucet.

Faucet Type:
Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap.

Faucet Features:
Brushed Nickel Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position
1/4 inch tubing

Faucet Color:
Brushed NickelFaucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet for connecting drinking water.

In the Box:
Faucet
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116102
Product Name Brushed Nickel Non Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

8 IN Lead Free Deck Mount Faucet with 12 IN Swivel Spout - 0239850 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details