OMEGA Engineering, Inc. Thermocouple/RTD SMPW-CC-E-M

Description
MINIATURE THERMOCOUPLE CONNECTOR, CABLE CLAMP, E CALIBRATION TYPE, MALE CONNECTOR, ANSI, -29 TO 180 DEG C, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE THERMOCOUPLE CONNECTOR, CABLE CLAMP, E CALIBRATION TYPE, MALE CONNECTOR, ANSI, -29 TO 180 DEG C, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109132384 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109132384
Thermocouple/RTD 109132384
MINIATURE THERMOCOUPLE CONNECTOR, CABLE CLAMP, E CALIBRATION TYPE, MALE CONNECTOR, ANSI, -29 TO 180 DEG C, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

MINIATURE THERMOCOUPLE CONNECTOR, CABLE CLAMP, E CALIBRATION TYPE, MALE CONNECTOR, ANSI, -29 TO 180 DEG C, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109132384
Product Name Thermocouple/RTD
Thermocouple Type N
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details