RS Components, Ltd. 6212170

Description
Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = K Probe Length = 2m Probe Diameter = 0.3mm Probe Material = Glass Fibre Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = 2-Wire Tail, Bare Wire Tail Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = K Probe Length = 2m Probe Diameter = 0.3mm Probe Material = Glass Fibre Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = 2-Wire Tail, Bare Wire Tail Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model Thermocouple Type = K Probe Length = 2m Probe Diameter = 0.3mm Probe Material = Glass Fibre Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = 2-Wire Tail, Bare Wire Tail Response Time = 0.7 s Standards Met = RoHS Compliant

Approximately two-metre long thermocouple wire insulated with varnish impregnated glass fibre sleeve. Tip welding method prevents oxidisation. Different temperature ranges depending on the model
Thermocouple Type = K
Probe Length = 2m
Probe Diameter = 0.3mm
Probe Material = Glass Fibre
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Termination Type = 2-Wire Tail, Bare Wire Tail
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212170
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8240534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 3241816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 3706565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details