Edmund Optics Inc. 0.9" High Brightness LED Spotlight, White NT66-856

Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.9" High Brightness LED Spotlight, White
NT66-856
0.9" High Brightness LED Spotlight, White NT66-856
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
  • Ideal for Machine Vision Illumination
  • Provides 43mm Coverage at 100mm
  • 50,000 Hour Product Lifetime

AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-856
Product Name 0.9" High Brightness LED Spotlight, White
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Cordless Sight Glass Light -  - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
View Details