ControlAir LLC Coalescing Filter FA10

Description
Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl allows for fast and easy replacement of the filter element.
Datasheet
Description
Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl allows for fast and easy replacement of the filter element.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coalescing Filter - FA10 - ControlAir LLC
Amherst, NH, USA
Coalescing Filter
FA10
Coalescing Filter FA10
Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl allows for fast and easy replacement of the filter element.

Superior filtration with high flow and minimal pressure drop

The FA10 Coalescing Filter provides superior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on
the drain bowl allows for fast and easy replacement of the filter element.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Compressed Air Filters
Product Number FA10
Product Name Coalescing Filter
Filter Type Coalescing
Connection 1/8" NPT; 1/4" NPT; 1/2" NPT
Dimensions & Weight Weight: .31 oz - 1.1 oz depending on Port Size
Filter Size 0.0100 to 0.0300 microns (0.0100 to 0.0300 micrometers)
Maximum Volume 39.0 SCFM (66.29 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Micro filter - LFMA-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details