The SCM5B38 series provides single-channel strain gauge signal conditioning with 10kHz bandwidth, ±0.03% accuracy, and ±0.01% linearity, converting bridge inputs of 100Ω to 10kΩ to a ±5V or ±10V high-level voltage output. It features 1500Vrms transformer isolation, ±1μV/°C input drift, and 100dB common-mode rejection. Excitation is provided via internally isolated, stable 10V or 3.333V sources, with input protection up to 240VAC continuous. The module operates from +5VDC ±5%, draws 70mA to 170mA depending on excitation load, and is housed in a 2.28" × 2.26" × 0.60" package. It is CSA C/US certified, CE and ATEX compliant, and meets ANSI/IEEE C37.90.1 transient protection standards. The output switch allows bus sharing without external multiplexers.
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external multiplexers.
The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19.
The SCM5B38 can interface to full-bridge or half-bridge transducers with a nominal resistance of 100 Ohm to 10 kOhm. A matched pair of bridge-completion resistors (to ±1mV at +10V excitation) allows use of low cost half-bridge or quarter-bridge transducers (Figures 2, 3, 4). The 10kHz bandwidth allows measurement of high speed processes such as vibration analysis.
Strain gage excitation is provided from the module by a very stable 10V or 3.333V source. The excitation supply is fully isolated, allowing the amplifier inputs to operate over the full range of the excitation voltage. This feature offers significant flexibility in real world applications. Full scale sensitivities of 2mV/V, 3mV/V or 10mV/V are offered as standard. With 10V excitation, this results in ±20mV, ±30mV or ±100mV full scale input range producing ± 5V full scale output.
The input signal is processed through a pre-amplifier on the field side of the isolation barrier. This pre-amplifier has a gain-bandwidth product of 5MHz and is bandwidth limited to 10kHz. After amplification, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
Special input circuits on the SCM5B38 module provide protection of the signal inputs and the isolated excitation supply up to 240VAC.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM5B38-0x |
| Product Name | SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | Rack Mount; DIN Rail |
| Excitation | Voltage |
| Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |