| Control Products, Inc. | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | M2030 |
| Product Name | M2 Series |
| Switch Type | Bi-Metal |
| Set Point/ Switch Point | Fixed Set Point / Switch Point |
| Hysteresis/ Differential | 0.0 to 5 DegF (0.0 to 2.78 DegC) |
| High Temperature Set Point | 0 to 650 F (-18 to 343 C) |
| Repeatability / Tolerance | 5 +/-F (2.78 +/-C) |