Contrinex Proximity Switch, M12, Pnp; Sensing Range Max Contrinex Gmbh DW-AS-503-M12

Description
PROXIMITY SWITCH, M12, PNP; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet
Description
PROXIMITY SWITCH, M12, PNP; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, M12, Pnp; Sensing Range Max Contrinex Gmbh - 34M5799 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M12, Pnp; Sensing Range Max Contrinex Gmbh
34M5799
Proximity Switch, M12, Pnp; Sensing Range Max Contrinex Gmbh 34M5799
PROXIMITY SWITCH, M12, PNP; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, M12, PNP; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M5799
Product Name Proximity Switch, M12, Pnp; Sensing Range Max Contrinex Gmbh
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3323 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers