Contrinex Proximity Sensors DW-AD-623-M5

Description
Contrinex from Molex DW-AD-623-M5
Request a Quote Datasheet
Description
Contrinex from Molex DW-AD-623-M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2887569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2887569
Proximity Sensors 2887569
Contrinex from Molex DW-AD-623-M5

Contrinex from Molex DW-AD-623-M5

Supplier's Site
Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh - 34M5785 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh
34M5785
Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh 34M5785
PROXIMITY SWITCH, M5, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, M5, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2887569 34M5785
Product Name Proximity Sensors Proximity Switch, M5, Pnp; Sensing Range Max Contrinex Gmbh
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details