E.P.S. O.B.- I4818OB -- BATTERY
Continental Batteries Company
Battery
E.P.S. O.B.- I4818OB
-
Continental Batteries Company
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
E.P.S. O.B.- I4818OB |
|
Product Name
|
Battery |
|
Application
|
Charger
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
19 to ? volts
Weight
2.16 lbs (0.9800 kg)
View Details
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
38.58 inch (980 mm)
View Details