Contico Belt 135L

Description
BELT, 3/8 PITCH, 36 TEETH, SECTION L POSITIVE DRIVE TIMING BELT. FREE 2 YEAR RADWELL WARRANTY
Description
BELT, 3/8 PITCH, 36 TEETH, SECTION L POSITIVE DRIVE TIMING BELT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 95867340 - Radwell International
Willingboro, NJ, United States
BELT, 3/8 PITCH, 36 TEETH, SECTION L POSITIVE DRIVE TIMING BELT. FREE 2 YEAR RADWELL WARRANTY

BELT, 3/8 PITCH, 36 TEETH, SECTION L POSITIVE DRIVE TIMING BELT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Belt -  - Radwell International
Willingboro, NJ, United States
Belt
Belt
CONTICO Machine Parts 135L

CONTICO Machine Parts 135L

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 95867340
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details