Habasit America 2.0" RS Radius PR620

Description
Product Sub-Group: 2.0" RS Radius PR620
Description
Product Sub-Group: 2.0" RS Radius PR620
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.0" RS Radius PR620 from Habasit America is a conveyor belt designed for small product surfaces with a 2-inch pitch. It features a turning radius that is 1.6 times the nominal belt width, providing flexibility in layout design. The belt has a 54% open area and a 76% open contact area, with the largest opening measuring 0.39 x 0.69 inches (9.8 x 17.5 mm). Constructed from food-approved materials, the belt is suitable for applications requiring compliance with food safety standards. The belt is made of POM material, while the connecting rods are made of PA, offering a nominal tensile strength of 21,898 N (1,500 lb/ft) in straight runs and 1,779 N (400 lb) in curves. It operates effectively within a temperature range of -40 to 93 °C (-40 to 200 °F) and has a weight of 7.4 kg/m² (1.51 lb/sqft). The standard color of the belt is blue, and it is compatible with idling rollers with a minimum diameter of 89 mm (3.50 inches). Additional features include adjustable radius plugs available in various sizes, side guards, and lane dividers in multiple heights. The product has an IP1X protection type rating, indicating basic protection against solid objects. This belt is suitable for applications that require a durable, flexible, and food-safe conveyor solution.

Datasheet Summary
Powered by GS/AI

The 2.0" RS Radius PR620 from Habasit America is a conveyor belt designed for small product surfaces with a 2-inch pitch. It features a turning radius that is 1.6 times the nominal belt width, providing flexibility in layout design. The belt has a 54% open area and a 76% open contact area, with the largest opening measuring 0.39 x 0.69 inches (9.8 x 17.5 mm). Constructed from food-approved materials, the belt is suitable for applications requiring compliance with food safety standards. The belt is made of POM material, while the connecting rods are made of PA, offering a nominal tensile strength of 21,898 N (1,500 lb/ft) in straight runs and 1,779 N (400 lb) in curves. It operates effectively within a temperature range of -40 to 93 °C (-40 to 200 °F) and has a weight of 7.4 kg/m² (1.51 lb/sqft). The standard color of the belt is blue, and it is compatible with idling rollers with a minimum diameter of 89 mm (3.50 inches). Additional features include adjustable radius plugs available in various sizes, side guards, and lane dividers in multiple heights. The product has an IP1X protection type rating, indicating basic protection against solid objects. This belt is suitable for applications that require a durable, flexible, and food-safe conveyor solution.

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Radius PR620
2.0" RS Radius PR620
Product Sub-Group: 2.0" RS Radius PR620

Product Sub-Group: 2.0" RS Radius PR620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Radius PR620
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.3937 inch (10 mm)
Length 39.37 inch (1000 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details