Containment Solutions, Inc. (CSI) Aboveground Oil/Water Separators AOWS-100

Description
Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your job. Oil/Water Separators from Containment Solutions, Inc. (CSI) are designed to separate free oils and settleable solids from rainwater runoff and washdown applications via gravity or pumped flow. Our separators feature 10ppm effluent discharge, low maintenance and superior Containment Solutions quality. Typical applications for Aboveground Oil/Water Separators are: Equipment Washdown/Vehicle Maintenance Facilities Water from washdown sources are contaminated with oil and/or grease from trucks, cars and other dirty equipment. Either through direct flow or pumping when necessary, CSI Oil/Water Separator Systems remove free oil and grease to achieve an effluent quality of 10ppm to meet your discharge requirements. The concentrations and types of contaminants determines the allowable flow rate through the system. Specialty application separators are also available to meet specific needs such as: Mop-up units Portable units on casters Rainwater Runoff Remediation Systems CSI Oil/Water Separators remove free oil and grease to achieve an effluent quality of 10ppm to meet discharge requirements. The major design parameters which determine your specific needs include: Specific gravity of contaminants Inlet flow rates Inlet oil concentration Oil storage capacity Oil spill capacity Temperature Effluent quality requirement Using the Design/Sizing Questionnaire, the proper system can be designed for your application.
Description
Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your job. Oil/Water Separators from Containment Solutions, Inc. (CSI) are designed to separate free oils and settleable solids from rainwater runoff and washdown applications via gravity or pumped flow. Our separators feature 10ppm effluent discharge, low maintenance and superior Containment Solutions quality. Typical applications for Aboveground Oil/Water Separators are: Equipment Washdown/Vehicle Maintenance Facilities Water from washdown sources are contaminated with oil and/or grease from trucks, cars and other dirty equipment. Either through direct flow or pumping when necessary, CSI Oil/Water Separator Systems remove free oil and grease to achieve an effluent quality of 10ppm to meet your discharge requirements. The concentrations and types of contaminants determines the allowable flow rate through the system. Specialty application separators are also available to meet specific needs such as: Mop-up units Portable units on casters Rainwater Runoff Remediation Systems CSI Oil/Water Separators remove free oil and grease to achieve an effluent quality of 10ppm to meet discharge requirements. The major design parameters which determine your specific needs include: Specific gravity of contaminants Inlet flow rates Inlet oil concentration Oil storage capacity Oil spill capacity Temperature Effluent quality requirement Using the Design/Sizing Questionnaire, the proper system can be designed for your application.

Suppliers

Company
Product
Description
Supplier Links
Aboveground Oil/Water Separators - AOWS-100 - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
Aboveground Oil/Water Separators
AOWS-100
Aboveground Oil/Water Separators AOWS-100
Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your job. Oil/Water Separators from Containment Solutions, Inc. (CSI) are designed to separate free oils and settleable solids from rainwater runoff and washdown applications via gravity or pumped flow. Our separators feature 10ppm effluent discharge, low maintenance and superior Containment Solutions quality. Typical applications for Aboveground Oil/Water Separators are: Equipment Washdown/Vehicle Maintenance Facilities Water from washdown sources are contaminated with oil and/or grease from trucks, cars and other dirty equipment. Either through direct flow or pumping when necessary, CSI Oil/Water Separator Systems remove free oil and grease to achieve an effluent quality of 10ppm to meet your discharge requirements. The concentrations and types of contaminants determines the allowable flow rate through the system. Specialty application separators are also available to meet specific needs such as: Mop-up units Portable units on casters Rainwater Runoff Remediation Systems CSI Oil/Water Separators remove free oil and grease to achieve an effluent quality of 10ppm to meet discharge requirements. The major design parameters which determine your specific needs include: Specific gravity of contaminants Inlet flow rates Inlet oil concentration Oil storage capacity Oil spill capacity Temperature Effluent quality requirement Using the Design/Sizing Questionnaire, the proper system can be designed for your application.

Aboveground Oil/Water Separators

When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your job.

Oil/Water Separators from Containment Solutions, Inc. (CSI) are designed to separate free oils and settleable solids from rainwater runoff and washdown applications via gravity or pumped flow. Our separators feature 10ppm effluent discharge, low maintenance and superior Containment Solutions quality.

Typical applications for Aboveground Oil/Water Separators are:

Equipment Washdown/Vehicle Maintenance Facilities

Water from washdown sources are contaminated with oil and/or grease from trucks, cars and other dirty equipment. Either through direct flow or pumping when necessary, CSI Oil/Water Separator Systems remove free oil and grease to achieve an effluent quality of 10ppm to meet your discharge requirements. The concentrations and types of contaminants determines the allowable flow rate through the system.

Specialty application separators are also available to meet specific needs such as:

  • Mop-up units
  • Portable units on casters
  • Rainwater Runoff

Remediation Systems

CSI Oil/Water Separators remove free oil and grease to achieve an effluent quality of 10ppm to meet discharge requirements.

The major design parameters which determine your specific needs include:

  • Specific gravity of contaminants
  • Inlet flow rates
  • Inlet oil concentration
  • Oil storage capacity
  • Oil spill capacity
  • Temperature
  • Effluent quality requirement

Using the Design/Sizing Questionnaire, the proper system can be designed for your application.

Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI)
Product Category Oil and Water Separators
Product Number AOWS-100
Product Name Aboveground Oil/Water Separators
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Separators - 2023255 - RS Components, Ltd.
Specs
Technology Pneumatic Separators
Flow 924 GPM (3500 L/min)
View Details
Oil-Water Separators - MPak® Coalescing Plates - Kaydon Filtration Corporation
Specs
Function Recovery
Technology Coalescing
View Details