Containment Solutions, Inc. (CSI) Datasheets for Oil and Water Separators
Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment of oil-contaminated water.
Oil and Water Separators: Learn more
| Product Name | Notes |
|---|---|
| Aboveground Oil/Water Separators When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only... | |
| CSI-10 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and... | |
| CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and... | |
| Interceptors for Oil/Sand/Grit CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge. Standard Features: Single, double and triple basin interceptors Constructed of corrosion-resistant fiberglass Manufactured... | |
| UL 2215 UL Listed Fiberglass OWS The UL 2215 model is a premium performance oil/water separator. The UL 2215 model meets not only basic construction requirements for the holding vessel... |