Introduction: High-efficiency commercial 3-phase separator with an even smaller footprint and simplified operation. Extracted waste oil can be processed into biodiesel.Convention
al grease separators are often inefficient, leading to poor separation of oil, water, and solids. Manual oil skimming is labor-intensive and ineffective, frequently resulting in clogged sewer lines and maintenance headaches.Our Compact Solid-Liquid-Oil Separator modernizes grease management. Its optimized design ensures effective three-phase separation even in a smaller size. The recovered high-quality grease is ready for conversion into valuable biodiesel.Features- Compact structure, simple operation- Multiple oil outlets for 360° oil discharge- Manual valve for oil drainage (automatic version available for automatic discharge)- Flexible flip-up sediment basket for easy cleaning- Liquid level observation window for real-time monitoring- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- Plug-and-play, no installation requiredApplication Scenarios:Hot pot restaurants, small to medium-sized restaurants, etc.
Introduction: High-efficiency commercial 3-phase separator with an even smaller footprint and simplified operation. Extracted waste oil can be processed into biodiesel.Conventional grease separators are often inefficient, leading to poor separation of oil, water, and solids. Manual oil skimming is labor-intensive and ineffective, frequently resulting in clogged sewer lines and maintenance headaches.Our Compact Solid-Liquid-Oil Separator modernizes grease management. Its optimized design ensures effective three-phase separation even in a smaller size. The recovered high-quality grease is ready for conversion into valuable biodiesel.Features- Compact structure, simple operation- Multiple oil outlets for 360° oil discharge- Manual valve for oil drainage (automatic version available for automatic discharge)- Flexible flip-up sediment basket for easy cleaning- Liquid level observation window for real-time monitoring- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- Plug-and-play, no installation requiredApplication Scenarios:Hot pot restaurants, small to medium-sized restaurants, etc.