Containment Solutions, Inc. (CSI) Interceptor for Oil/Sand/Grit 4' Diameter

Description
Interceptors for Oil/Sand/Grit CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge. Standard Features: Single, double and triple basin interceptors Constructed of corrosion-resistant fiberglass Manufactured for single-wall designs Constructed to UL 1316 standards CSI FRP interceptors are warranted for (30) years against external and internal corrosion CSI interceptors are designed to reduce: Sand Settleable materials Free oil Grease From facilities requiring treatment prior to sewer discharge of: Storm water flows Hydrocarbon spills Drain discharges Use CSI interceptors as standalone units or for a more efficient treatment system, use CSI Interceptors with CSI Oil/Water Separators.
Description
Interceptors for Oil/Sand/Grit CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge. Standard Features: Single, double and triple basin interceptors Constructed of corrosion-resistant fiberglass Manufactured for single-wall designs Constructed to UL 1316 standards CSI FRP interceptors are warranted for (30) years against external and internal corrosion CSI interceptors are designed to reduce: Sand Settleable materials Free oil Grease From facilities requiring treatment prior to sewer discharge of: Storm water flows Hydrocarbon spills Drain discharges Use CSI interceptors as standalone units or for a more efficient treatment system, use CSI Interceptors with CSI Oil/Water Separators.

Suppliers

Company
Product
Description
Supplier Links
Interceptor for Oil/Sand/Grit - 4' Diameter - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
Interceptor for Oil/Sand/Grit
4' Diameter
Interceptor for Oil/Sand/Grit 4' Diameter
Interceptors for Oil/Sand/Grit CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge. Standard Features: Single, double and triple basin interceptors Constructed of corrosion-resistant fiberglass Manufactured for single-wall designs Constructed to UL 1316 standards CSI FRP interceptors are warranted for (30) years against external and internal corrosion CSI interceptors are designed to reduce: Sand Settleable materials Free oil Grease From facilities requiring treatment prior to sewer discharge of: Storm water flows Hydrocarbon spills Drain discharges Use CSI interceptors as standalone units or for a more efficient treatment system, use CSI Interceptors with CSI Oil/Water Separators.

Interceptors for Oil/Sand/Grit

CSI Interceptors reduce particulates and hydrocarbons in industrial waste water prior to sewer discharge.

Standard Features:

  • Single, double and triple basin interceptors
  • Constructed of corrosion-resistant fiberglass
  • Manufactured for single-wall designs
  • Constructed to UL 1316 standards
  • CSI FRP interceptors are warranted for (30) years against external and internal corrosion

CSI interceptors are designed to reduce:

  • Sand
  • Settleable materials
  • Free oil
  • Grease

From facilities requiring treatment prior to sewer discharge of:

  • Storm water flows
  • Hydrocarbon spills
  • Drain discharges

Use CSI interceptors as standalone units or for a more efficient treatment system, use CSI Interceptors with CSI Oil/Water Separators.

Supplier's Site
UL 2215 Fiberglass Underground Oil/Water Separator - 4' Diameter - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
UL 2215 Fiberglass Underground Oil/Water Separator
4' Diameter
UL 2215 Fiberglass Underground Oil/Water Separator 4' Diameter
UL 2215 UL Listed Fiberglass OWS The UL 2215 model is a premium performance oil/water separator. The UL 2215 model meets not only basic construction requirements for the holding vessel but has undergone PERFORMANCE TESTING of the actual OWS product line under simulated operating conditions. Our UL model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons. Removes free oil droplets required to achieve 10 ppm effluent quality. Includes a 30-year internal and external corrosion warranty. Includes a 30-year structural warranty when installed according to CSI installation instructions. Carries a one-year workmanship and materials warranty on internal separator components and coalescer plates, supports, etc. All CSI Oil/Water Separator Tanks are designed and tested in accordance with the following criteria: Stokes law The API manual on disposal of refinery wastes API bulletin no. 1630 first edition API bulletin no. 421 UL-1316 ASTM D-4021 EPA Test Methods 413.1 & 413.2 US Coast Guard 46CFR 162.050 Coalescer Technology: State-of-the-art enhanced oleophilic coalescers are positioned in a cross-flow configuration, a technically advanced design. Coalescer plates are removable for ease of maintenance.

UL 2215

UL Listed Fiberglass OWS

The UL 2215 model is a premium performance oil/water separator. The UL 2215 model meets not only basic construction requirements for the holding vessel but has undergone PERFORMANCE TESTING of the actual OWS product line under simulated operating conditions. Our UL model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products.

Performance Features:

  • Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons.
  • Removes free oil droplets required to achieve 10 ppm effluent quality.
  • Includes a 30-year internal and external corrosion warranty.
  • Includes a 30-year structural warranty when installed according to CSI installation instructions.
  • Carries a one-year workmanship and materials warranty on internal separator components and coalescer plates, supports, etc.

All CSI Oil/Water Separator Tanks are designed and tested in accordance with the following criteria:

  • Stokes law
  • The API manual on disposal of refinery wastes
  • API bulletin no. 1630 first edition
  • API bulletin no. 421
  • UL-1316
  • ASTM D-4021
  • EPA Test Methods 413.1 & 413.2
  • US Coast Guard 46CFR 162.050

Coalescer Technology:

State-of-the-art enhanced oleophilic coalescers are positioned in a cross-flow configuration, a technically advanced design. Coalescer plates are removable for ease of maintenance.

Supplier's Site
CSI-10 Fiberglass Underground Oil/Water Separator - 4' Diameter - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
CSI-10 Fiberglass Underground Oil/Water Separator
4' Diameter
CSI-10 Fiberglass Underground Oil/Water Separator 4' Diameter
CSI-10 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The CSI-10 model is design-tested and performance-rated. The model number (CSI-10) indicates an effluent quality of (10) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons. Removes free oil droplets required to achieve 10 ppm effluent quality. Includes a 30-year internal and external corrosion warranty. Includes a 30-year structural warranty when installed according to CSI installation instructions. Carries a one-year workmanship and materials warranty on internal separator components and coalescer plates, supports, etc. All CSI Oil/Water Separator Tanks are designed and tested in accordance with the following criteria: Stokes law The API manual on disposal of refinery wastes API bulletin no. 1630 first edition API bulletin no. 421 UL-1316 ASTM D-4021 EPA Test Methods 413.1 & 413.2 US Coast Guard 46CFR 162.050 Coalescer Technology: State-of-the-art enhanced oleophilic coalescers are intricately positioned to take advantage of this technically advanced design. Coalescer plates are removable for ease of maintenance.

CSI-10

Fiberglass OWS

Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators.

Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The CSI-10 model is design-tested and performance-rated. The model number (CSI-10) indicates an effluent quality of (10) parts per million.

Performance Features:

  • Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 10 ppm (mg/L) of free hydrocarbons.
  • Removes free oil droplets required to achieve 10 ppm effluent quality.
  • Includes a 30-year internal and external corrosion warranty.
  • Includes a 30-year structural warranty when installed according to CSI installation instructions.
  • Carries a one-year workmanship and materials warranty on internal separator components and coalescer plates, supports, etc.

All CSI Oil/Water Separator Tanks are designed and tested in accordance with the following criteria:

  • Stokes law
  • The API manual on disposal of refinery wastes
  • API bulletin no. 1630 first edition
  • API bulletin no. 421
  • UL-1316
  • ASTM D-4021
  • EPA Test Methods 413.1 & 413.2
  • US Coast Guard 46CFR 162.050

Coalescer Technology:

State-of-the-art enhanced oleophilic coalescers are intricately positioned to take advantage of this technically advanced design. Coalescer plates are removable for ease of maintenance.

Supplier's Site
CSI-15 Fiberglass Underground Oil/Water Separator - 4' Diameter - Containment Solutions, Inc. (CSI)
Conroe, TX, USA
CSI-15 Fiberglass Underground Oil/Water Separator
4' Diameter
CSI-15 Fiberglass Underground Oil/Water Separator 4' Diameter
CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is design-tested and performance-rated. The model number (CSI-15) indicates an effluent quality of (15) parts per million. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 15 ppm (mg/L) of free hydrocarbons. Removes free oil droplets required to achieve 15 ppm effluent quality. Includes a 30-year internal and external corrosion warranty. Includes a 30-year structural warranty when installed according to CSI installation instructions. Carries a one-year workmanship and materials warranty on internal separator components and coalescer plates, supports, etc. All CSI Oil/Water Separator Tanks are designed and tested in accordance with the following criteria: Stokes law The API manual on disposal of refinery wastes API bulletin no. 1630 first edition API bulletin no. 421 UL-1316 ASTM D-4021 EPA Test Methods 413.1 & 413.2 US Coast Guard 46CFR 162.050 Coalescer Technology: State-of-the-art enhanced oleophilic coalescers are intricately positioned to take advantage of this technically advanced design. Coalescer plates are removable for ease of maintenance.

CSI-15

Fiberglass OWS

Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators.

Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is design-tested and performance-rated. The model number (CSI-15) indicates an effluent quality of (15) parts per million.

Performance Features:

  • Removes free floating oils and settleable solids for oil/water mixtures to achieve an effluent quality not to exceed 15 ppm (mg/L) of free hydrocarbons.
  • Removes free oil droplets required to achieve 15 ppm effluent quality.
  • Includes a 30-year internal and external corrosion warranty.
  • Includes a 30-year structural warranty when installed according to CSI installation instructions.
  • Carries a one-year workmanship and materials warranty on internal separator components and coalescer plates, supports, etc.

All CSI Oil/Water Separator Tanks are designed and tested in accordance with the following criteria:

  • Stokes law
  • The API manual on disposal of refinery wastes
  • API bulletin no. 1630 first edition
  • API bulletin no. 421
  • UL-1316
  • ASTM D-4021
  • EPA Test Methods 413.1 & 413.2
  • US Coast Guard 46CFR 162.050

Coalescer Technology:

State-of-the-art enhanced oleophilic coalescers are intricately positioned to take advantage of this technically advanced design. Coalescer plates are removable for ease of maintenance.

Supplier's Site

Technical Specifications

  Containment Solutions, Inc. (CSI) Containment Solutions, Inc. (CSI) Containment Solutions, Inc. (CSI)
Product Category Oil and Water Separators Oil and Water Separators Oil and Water Separators
Product Number 4' Diameter 4' Diameter 4' Diameter
Product Name Interceptor for Oil/Sand/Grit UL 2215 Fiberglass Underground Oil/Water Separator CSI-10 Fiberglass Underground Oil/Water Separator
Function Removal Removal Removal
Unlock Full Specs
to access all available technical data

Similar Products

Oil/Water Separator - CF 3 and CF 6 Series - Kaeser Compressors, Inc.
Specs
Function Removal
Technology Absorption
View Details
Pneumatic Separators - 2023255 - RS Components, Ltd.
Specs
Technology Pneumatic Separators
Flow 924 GPM (3500 L/min)
View Details