Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 4x4.5 BK - 28681.4 28681.4

Description
Cable seal KDS-DE 4x4.5 BK - 28681.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x4.5 BK - 28681.4 offers 4 spaces for cables with diameter 4.2-4.6 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 4x4.5 BK - 28681.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x4.5 BK - 28681.4 offers 4 spaces for cables with diameter 4.2-4.6 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 4x4.5 BK - 28681.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 4x4.5 BK - 28681.4
Cable seal CONTA-CLIP KDS-DE 4x4.5 BK - 28681.4
Cable seal KDS-DE 4x4.5 BK - 28681.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x4.5 BK - 28681.4 offers 4 spaces for cables with diameter 4.2-4.6 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 4x4.5 BK - 28681.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x4.5 BK - 28681.4 offers 4 spaces for cables with diameter 4.2-4.6 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 4x4.5 BK - 28681.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2141079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details