Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 4x5 BK - 28672.4 28672.4

Description
Cable seal KDS-DE 4x5 BK - 28672.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x5 BK - 28672.4 offers 4 spaces for cables with diameter 4.7-5.1 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 4x5 BK - 28672.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x5 BK - 28672.4 offers 4 spaces for cables with diameter 4.7-5.1 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 4x5 BK - 28672.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 4x5 BK - 28672.4
Cable seal CONTA-CLIP KDS-DE 4x5 BK - 28672.4
Cable seal KDS-DE 4x5 BK - 28672.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x5 BK - 28672.4 offers 4 spaces for cables with diameter 4.7-5.1 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 4x5 BK - 28672.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x5 BK - 28672.4 offers 4 spaces for cables with diameter 4.7-5.1 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 4x5 BK - 28672.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248679 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details