Conta-Clip, Inc. Bushings, Grommets 28670.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28670.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28670.4-ND
Bushings, Grommets 2080-28670.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28670.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details