Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 15-16 BK - 28670.4 28670.4

Description
Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 15-16 BK - 28670.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 15-16 BK - 28670.4
Cable seal CONTA-CLIP KDS-DE 15-16 BK - 28670.4
Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 15-16 BK - 28670.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 2691827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details