Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 4x3-4 BK - 28558.4 28558.4

Description
Cable seal KDS-DE 4x3-4 BK - 28558.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x3-4 BK - 28558.4 offers 4 spaces for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 4x3-4 BK - 28558.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x3-4 BK - 28558.4 offers 4 spaces for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 4x3-4 BK - 28558.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 4x3-4 BK - 28558.4
Cable seal CONTA-CLIP KDS-DE 4x3-4 BK - 28558.4
Cable seal KDS-DE 4x3-4 BK - 28558.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x3-4 BK - 28558.4 offers 4 spaces for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 4x3-4 BK - 28558.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. KDS-DE 4x3-4 BK - 28558.4 offers 4 spaces for cables with diameter 3-4 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 4x3-4 BK - 28558.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details