Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 2x4-5 BK - 28555.4 28555.4

Description
Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 2 spaces for cables with diameter 4-5 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 2 spaces for cables with diameter 4-5 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 2x4-5 BK - 28555.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 2x4-5 BK - 28555.4
Cable seal CONTA-CLIP KDS-DE 2x4-5 BK - 28555.4
Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 2 spaces for cables with diameter 4-5 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 15-16 BK - 28670.4 from CONTA-CLIP is the ideal small multi-cable seal for cables in the KDS cable management system. The KDS-DE 15-16 BK - 28670.4 offers 2 spaces for cables with diameter 4-5 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 2x4-5 BK - 28555.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2647320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.3543 inch (6 to 9 mm)
View Details