Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 31-32 BK - 28552.4 28552.4

Description
Cable seal KDS-DEG 31-32 BK - 28552.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 31-32 BK - 28552.4 offers 1 space for cables with diameter 31-32 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 31-32 BK - 28552.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 31-32 BK - 28552.4 offers 1 space for cables with diameter 31-32 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 31-32 BK - 28552.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 31-32 BK - 28552.4
Cable seal CONTA-CLIP KDS-DEG 31-32 BK - 28552.4
Cable seal KDS-DEG 31-32 BK - 28552.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 31-32 BK - 28552.4 offers 1 space for cables with diameter 31-32 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 31-32 BK - 28552.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. KDS-DEG 31-32 BK - 28552.4 offers 1 space for cables with diameter 31-32 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 31-32 BK - 28552.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805009 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.4803 to 0.5000 inch (12.2 to 12.7 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details