Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 25-26 BK - 28546.4 28546.4

Description
Cable seal KDS-DEG 25-26 BK - 28546.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 25-26 BK - 28546.4 offers 1 space for cables with diameter 25-26 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 25-26 BK - 28546.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 25-26 BK - 28546.4 offers 1 space for cables with diameter 25-26 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 25-26 BK - 28546.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 25-26 BK - 28546.4
Cable seal CONTA-CLIP KDS-DEG 25-26 BK - 28546.4
Cable seal KDS-DEG 25-26 BK - 28546.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 25-26 BK - 28546.4 offers 1 space for cables with diameter 25-26 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 25-26 BK - 28546.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 25-26 BK - 28546.4 offers 1 space for cables with diameter 25-26 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 25-26 BK - 28546.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1059-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details